Manufacturer: Microchip Technology
Win Source Part Number: 090325-U2008B-MFPG3Y
Packaging: Reel - TR
Applications: General Purpose
Mounting: SMD (SMT)
Technology: Bipolar
Motor Type - AC, DC: AC, Induction
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -10°C to 125°C (TJ)
Case / Package: 8-SO
Purpose: Triac Controller
Supply Voltage - Operating: 14.5 V to 16.8 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
IC MOTOR DRIVER 14.5V-16.8V 8SO Product overview: U2008B-MFPG3Y from Microchip Technology is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 14.5V, 16.8V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 14.5V, 16.8V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-U2008B-MFPG3Y can be used for catalog matching and distributor lookup.
IC MOTOR DRIVER 14.5V-16.8V 8SO
Motor Driver Bipolar On/Off 8-SO
IC MOTOR DRIVER 14.5V-16.8V 8SO
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 090325-U2008B-MFPG3Y | 744-U2008B-MFPG3Y | U2008B-MFPG3Y | U2008B-MFPG3Y | U2008B-MFPG3Y |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - U2008B-MFPG3Y | 14.5V 16.8V Motor Driver IC | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers |
| Operating Temperature | -10 to 125 C (14 to 257 F) | -10 C (14 F) | -10 to 125 C (14 to 257 F) | -10 to 125 C (14 to 257 F) | |
| AC Input | 14 to 17 volts | ||||
| DC Input | 14 to 17 volts | 17 volts |