46.5V Clamp 10.7A (8/20µs) Ipp Tvs Diode Surface Mount E-MELF
UNI-DIRECTIONAL TVS B-BODY SQ. MELF ROHS COMPLIANT: YES
TVS DIODE 28VWM 46.5VC E-MELF
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | TVS528SM-ND | 36AJ0866 | TVS528SM |
| Product Name | TVS Diodes | Uni-Directional Tvs B-Body Sq. Melf Rohs Compliant Microchip | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | MELF; SQ-MELF, E | MELF; E-MELF | |
| Peak Pulse Power | 500 watts | 500 watts | |
| VC | 46.5 volts | 46.5 volts |