42V Clamp 11.9A (8/20µs) Ipp Tvs Diode Surface Mount E-MELF
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 150-TVS524SM-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | MELF; SQ-MELF, E |
| Peak Pulse Power | 500 watts |
| VC | 42 volts |