25.2V Clamp 19.8A (8/20µs) Ipp Tvs Diode Through Hole Axial
TVS DIODE 15VWM 25.2VC AXIAL
UNI-DIRECTIONAL TVS B-BODY ROHS COMPLIANT: YES
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 150-TVS515/TR-ND | TVS515/TR | 36AJ0859 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Uni-Directional Tvs B-Body Rohs Compliant Microchip |
| Configuration | Single | ||
| Package | Axial | Axial | |
| Peak Pulse Power | 500 watts | 500 watts | |
| VC | 25.2 volts | 25.2 volts |