16.5V Clamp 30.3A (8/20µs) Ipp Tvs Diode Surface Mount E-MELF
TVS DIODE 10VWM 16.5VC E-MELF
UNI-DIRECTIONAL TVS B-BODY SQ. MELF ROHS COMPLIANT: YES
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | TVS510SM-ND | TVS510SM | 36AJ0855 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Uni-Directional Tvs B-Body Sq. Melf Rohs Compliant Microchip |
| Configuration | Single | ||
| Package | MELF; SQ-MELF, E | MELF; E-MELF | |
| Peak Pulse Power | 500 watts | 500 watts | |
| VC | 16.5 volts | 16.5 volts |