9.3V Clamp 53.7A Ipp Tvs Diode Through Hole B, Axial
TVS DIODE 5VWM 9.3VC B AXIAL
UNI-DIRECTIONAL TVS B-BODY ROHS COMPLIANT: YES
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 150-TVS505E3-ND | TVS505E3 | 36AJ0848 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Uni-Directional Tvs B-Body Rohs Compliant Microchip |
| Configuration | Single | ||
| Package | B, Axial | B, Axial | |
| Peak Pulse Power | 500 watts | 500 watts | |
| VC | 9.3 volts | 9.3 volts |