520V Clamp 280mA (8/20µs) Ipp Tvs Diode Surface Mount A-MELF
UNI-DIRECTIONAL TVS A-BODY SQ. MELF ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 150-TVS430SM-ND | 61AJ9380 |
| Product Name | TVS Diodes | Uni-Directional Tvs A-Body Sq. Melf Rohs Compliant Microchip |
| Configuration | Single | |
| Package | MELF; SQ-MELF, A | |
| Peak Pulse Power | 150 watts | |
| VC | 520 volts |