360V Clamp 420mA (8/20µs) Ipp Tvs Diode Through Hole Axial
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 150-TVS420-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | A, Axial |
| Peak Pulse Power | 150 watts |
| VC | 360 volts |