82V Clamp 1.7A (8/20µs) Ipp Tvs Diode Surface Mount A-MELF
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 150-TVS348SM-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | MELF; SQ-MELF, A |
| Peak Pulse Power | 150 watts |
| VC | 82 volts |