82V Clamp 1.7A (8/20µs) Ipp Tvs Diode Through Hole Axial
TVS DIODE 48VWM 82VC AXIAL
UNI-DIRECTIONAL TVS A-BODY ROHS COMPLIANT: YES
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | TVS348-ND | TVS348 | 36AJ0843 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Uni-Directional Tvs A-Body Rohs Compliant Microchip |
| Configuration | Single | ||
| Package | A, Axial | A, Axial | |
| Peak Pulse Power | 150 watts | 150 watts | |
| VC | 82 volts | 82 volts |