46V Clamp 3.2A (8/20µs) Ipp Tvs Diode Surface Mount A-MELF
UNI-DIRECTIONAL TVS A-BODY SQ. MELF ROHS COMPLIANT: YES
TVS DIODE 28VWM 46VC A-MELF
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | TVS328SM-ND | 36AJ0842 | TVS328SM |
| Product Name | TVS Diodes | Uni-Directional Tvs A-Body Sq. Melf Rohs Compliant Microchip | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | MELF; SQ-MELF, A | MELF; A-MELF | |
| Peak Pulse Power | 150 watts | 150 watts | |
| VC | 46 volts | 46 volts |