42V Clamp 3.6A (8/20µs) Ipp Tvs Diode Through Hole Axial
UNI-DIRECTIONAL TVS A-BODY ROHS COMPLIANT: YES
TVS DIODE 24VWM 42VC AXIAL
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | TVS324-ND | 32AJ9021 | TVS324 |
| Product Name | TVS Diodes | Uni-Directional Tvs A-Body Rohs Compliant Microchip | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | A, Axial | A, Axial | |
| Peak Pulse Power | 150 watts | 150 watts | |
| VC | 42 volts | 42 volts |