31V Clamp 4.9A (8/20µs) Ipp Tvs Diode Surface Mount A-MELF
TVS DIODE 18VWM 31VC A-MELF Product overview: TVS318SM from Microchip Technology is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TVS318SM can be used for catalog matching and distributor lookup.
Win Source Part Number: 1090681-TVS318SM
Category: Circuit Protection>TVS - Diodes
Type: Zener
Package: Bulk
Applications: General Purpose
Standard Package: 1
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 18V
Voltage - Breakdown (Min): 20.4V
Voltage - Clamping (Max) @ Ipp: 31V
Power - Peak Pulse: 150W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 4.9A (8/20µs)
Package / Case: SQ-MELF, A
Supplier Device Package: A-MELF
Temperature Range - Operating: -65°C ~ 175°C (TJ)
Alternative Parts (Cross-Reference): TVS318; VESD15A1-HD1-G4-08; MSMP15A-M3/89A; MSMP18A-M3/89A; TVS315; ESD12VD7-TP;
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Microchip Technology
Base Product Number: TVS318
RoHS Status: RoHS non-compliant
TVS DIODE 18VWM 31VC A-MELF
UNI-DIRECTIONAL TVS A-BODY SQ. MELF ROHS COMPLIANT: YES
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | TVS318SM-ND | 144-TVS318SM | 1090681-TVS318SM | TVS318SM | 36AJ0836 |
| Product Name | TVS Diodes | TVS Protection Diode | Circuit Protection - TVS - Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Uni-Directional Tvs A-Body Sq. Melf Rohs Compliant Microchip |
| Configuration | Single | Single | |||
| Package | MELF; SQ-MELF, A | Bulk | SQ-MELF, A | MELF; A-MELF | |
| Peak Pulse Power | 150 watts | 150 watts | 150 watts | 150 watts | |
| VC | 31 volts | 31 volts | 31 volts |