25V Clamp 5.9A Ipp Tvs Diode Through Hole A, Axial
TVS DIODE 15VWM 25VC A AXIAL
UNI-DIRECTIONAL TVS A-BODY ROHS COMPLIANT: YES
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 150-TVS315E3/TR-ND | TVS315E3/TR | 36AJ0831 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Uni-Directional Tvs A-Body Rohs Compliant Microchip |
| Configuration | Single | ||
| Package | Axial | A, Axial | |
| Peak Pulse Power | 150 watts | 150 watts | |
| VC | 25 volts | 25 volts |