21V Clamp 7.1A Ipp Tvs Diode Surface Mount A, SQ-MELF
UNI-DIRECTIONAL TVS A-BODY ROHS COMPLIANT: YES
TVS DIODE 12VWM 21VC A SQ-MELF
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 150-TVS312E3-ND | 36AJ0824 | TVS312E3 |
| Product Name | TVS Diodes | Uni-Directional Tvs A-Body Rohs Compliant Microchip | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | MELF; SQ-MELF, A | MELF; A, SQ-MELF | |
| Peak Pulse Power | 150 watts | 150 watts | |
| VC | 21 volts | 21 volts |