16.8V Clamp 8.9A (8/20µs) Ipp Tvs Diode Surface Mount A-MELF
TVS DIODE 10VWM 16.8VC A-MELF
UNI-DIRECTIONAL TVS A-BODY SQ. MELF ROHS COMPLIANT: YES
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | TVS310SM-ND | TVS310SM | 36AJ0821 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Uni-Directional Tvs A-Body Sq. Melf Rohs Compliant Microchip |
| Configuration | Single | ||
| Package | MELF; SQ-MELF, A | MELF; A-MELF | |
| Peak Pulse Power | 150 watts | 150 watts | |
| VC | 16.8 volts | 16.8 volts |