16.8V Clamp 8.9A Ipp Tvs Diode Through Hole A, Axial
UNI-DIRECTIONAL TVS A-BODY ROHS COMPLIANT: YES
TVS DIODE 10VWM 16.8VC A AXIAL
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 150-TVS310E3-ND | 36AJ0819 | TVS310E3 |
| Product Name | TVS Diodes | Uni-Directional Tvs A-Body Rohs Compliant Microchip | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | Axial | A, Axial | |
| Peak Pulse Power | 150 watts | 150 watts | |
| VC | 16.8 volts | 16.8 volts |