Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 965230-TSS463ATERZ
Mounting: SMD (SMT)
Operating Supply Voltage: 5 V
Data Rate: 4 Mbps
Categories: OEM Parts(T-Z)
Case / Package: SOIC
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
RoHS: Non-Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Max Supply Current: 9 mA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 965230-TSS463ATERZ |
| Product Name | OEM Parts - OEM Parts (T - Z) - TSS463ATERZ |