Microchip Technology, Inc. OEM Parts - OEM Parts (T - Z) - TSS461FTDRZ9 TSS461FTDRZ9

Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1101532-TSS461FTDRZ9 Mounting: SMD (SMT) Operating Supply Voltage: 5 V Data Rate: 1 Mbps Number of Pins: 24 Categories: OEM Parts(T-Z) Case / Package: SOIC Alternative Parts (Cross-Reference): TSS461FTDRZ9TSS461F TDRZ-9; Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V
Request a Quote
Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1101532-TSS461FTDRZ9 Mounting: SMD (SMT) Operating Supply Voltage: 5 V Data Rate: 1 Mbps Number of Pins: 24 Categories: OEM Parts(T-Z) Case / Package: SOIC Alternative Parts (Cross-Reference): TSS461FTDRZ9TSS461F TDRZ-9; Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (T - Z) - TSS461FTDRZ9 - 1101532-TSS461FTDRZ9 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (T - Z) - TSS461FTDRZ9
1101532-TSS461FTDRZ9
OEM Parts - OEM Parts (T - Z) - TSS461FTDRZ9 1101532-TSS461FTDRZ9
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1101532-TSS461FTDRZ9 Mounting: SMD (SMT) Operating Supply Voltage: 5 V Data Rate: 1 Mbps Number of Pins: 24 Categories: OEM Parts(T-Z) Case / Package: SOIC Alternative Parts (Cross-Reference): TSS461FTDRZ9TSS461F TDRZ-9; Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V

Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1101532-TSS461FTDRZ9
Mounting: SMD (SMT)
Operating Supply Voltage: 5 V
Data Rate: 1 Mbps
Number of Pins: 24
Categories: OEM Parts(T-Z)
Case / Package: SOIC
Alternative Parts (Cross-Reference): TSS461FTDRZ9TSS461F TDRZ-9;
Popularity: Low
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1101532-TSS461FTDRZ9
Product Name OEM Parts - OEM Parts (T - Z) - TSS461FTDRZ9
Unlock Full Specs
to access all available technical data