C251 8x251 Microcontroller IC 8/16-Bit 16MHz 32KB (32K x 8) OTP 44-PLCC (16.6x16.6)
IC MCU 8/16BIT 32KB OTP 44PLCC Product overview: TSC87251G2D-L16CB from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TSC87251G2D-L16C
C251 8x251 Microcontroller IC 8/16-Bit 16MHz 32KB (32K x 8) OTP 44-PLCC (16.6x16.6)
IC MCU 8/16BIT 32KB OTP 44PLCC
IC MCU 8/16BIT 32KB OTP 44PLCC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | TSC87251G2D-L16CB-ND | 685-TSC87251G2D-L16CB | TSC87251G2D-L16CB | TSC87251G2D-L16CB | TSC87251G2D-L16CB |
| Product Name | Microcontrollers | 16-bit 16BIT 32KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit; 16 Bit | 16 Bit | 8 Bit; 16 Bit; 8/16-Bit | 8 Bit; 16 Bit; 8/16-Bit | |
| Clock Speed | 16 MHz | 16 MHz | 16 MHz | ||
| RAM | 1 KB | 1 KB | 1 KB | 1 KB | |
| ROM | 32 KB | ||||
| ROM Type | OTP |