Microchip Technology, Inc. Microcontrollers TSC80251G2D-16CBR

Description
C251 8x251 Microcontroller IC 8/16-Bit 16MHz ROMless 44-PLCC (16.6x16.6)
Request a Quote Datasheet
Description
C251 8x251 Microcontroller IC 8/16-Bit 16MHz ROMless 44-PLCC (16.6x16.6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - TSC80251G2D-16CBR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
TSC80251G2D-16CBR-ND
Microcontrollers TSC80251G2D-16CBR-ND
C251 8x251 Microcontroller IC 8/16-Bit 16MHz ROMless 44-PLCC (16.6x16.6)

C251 8x251 Microcontroller IC 8/16-Bit 16MHz ROMless 44-PLCC (16.6x16.6)

Buy Now Datasheet
Microcontrollers - TSC80251G2D-16CBR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
TSC80251G2D-16CBR
Microcontrollers TSC80251G2D-16CBR
C251 8x251 Microcontroller IC 8/16-Bit 16MHz ROMless 44-PLCC (16.6x16.6)

C251 8x251 Microcontroller IC 8/16-Bit 16MHz ROMless 44-PLCC (16.6x16.6)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - TSC80251G2D-16CBR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
TSC80251G2D-16CBR
Integrated Circuits (ICs) - Embedded - Microcontrollers TSC80251G2D-16CBR
IC MCU 8/16BIT ROMLESS 44PLCC

IC MCU 8/16BIT ROMLESS 44PLCC

Supplier's Site
Embedded - Microcontrollers - TSC80251G2D-16CBR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
TSC80251G2D-16CBR
Embedded - Microcontrollers TSC80251G2D-16CBR
IC MCU 8/16BIT ROMLESS 44PLCC

IC MCU 8/16BIT ROMLESS 44PLCC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number TSC80251G2D-16CBR-ND TSC80251G2D-16CBR TSC80251G2D-16CBR TSC80251G2D-16CBR
Product Name Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit; 16 Bit 8 Bit; 16 Bit; 8/16-Bit 8 Bit; 16 Bit; 8/16-Bit
Clock Speed 16 MHz 16 MHz 16 MHz
RAM 1 KB 1 KB 1 KB
ROM Type ROMLess
Supply Voltage 4.5 to 5.5 volts 5.5 to 4.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1121RHBT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - 428476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Microcontrollers - C167CRLMHAKXQLA2-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 16x10b
View Details
5 suppliers