IC CLK DVR 8OUT PLL 70MHZ 28LCCC
CPU Clock Buffer/Driver, Multiplexer IC 70MHz 1 Output 28-LDCC (11.43x11.43)
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Clocks | IC Clocks |
| Product Number | TS88915TVW70 | TS88915TVW70 |
| Product Name | Clock/Timing - Application Specific | Application Specific Clock/Timing |
| Device Type | Clock Generator | Clock Driver |
| Package Type | Surface Mount; Surface Mount | Surface Mount; 28-LCC |
| Frequency | 70 MHz | 70 MHz |
| Bus Interface | CMOS; TTL; CMOS, TTL |