Microchip Technology, Inc. Application Specific Clock/Timing TS88915TMW70

Description
CPU Clock Buffer/Driver, Multiplexer IC 70MHz 1 Output 28-LDCC (11.43x11.43)
Datasheet
Description
CPU Clock Buffer/Driver, Multiplexer IC 70MHz 1 Output 28-LDCC (11.43x11.43)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Application Specific Clock/Timing - TS88915TMW70 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Application Specific Clock/Timing
TS88915TMW70
Application Specific Clock/Timing TS88915TMW70
CPU Clock Buffer/Driver, Multiplexer IC 70MHz 1 Output 28-LDCC (11.43x11.43)

CPU Clock Buffer/Driver, Multiplexer IC 70MHz 1 Output 28-LDCC (11.43x11.43)

Buy Now Datasheet
Clock/Timing - Application Specific - TS88915TMW70 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Application Specific
TS88915TMW70
Clock/Timing - Application Specific TS88915TMW70
IC CLK DVR 8OUT PLL 70MHZ 28LCCC

IC CLK DVR 8OUT PLL 70MHZ 28LCCC

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Clocks IC Clocks
Product Number TS88915TMW70 TS88915TMW70
Product Name Application Specific Clock/Timing Clock/Timing - Application Specific
Device Type Clock Driver Clock Generator
Bus Interface CMOS; TTL; CMOS, TTL
Package Type Surface Mount; 28-LCC Surface Mount; Surface Mount
Supply Voltage 4.75 to 5.25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 1913504P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOP; SOP
Operating Temperature -40 C (-40 F)
View Details
CDCE949 Programmable 4-PLL VCXO Clock Synthesizer with 2.5V or 3.3V LVCMOS Outputs - CDCE949PWR - Texas Instruments
Specs
Bus Interface LVCMOS
Package Type TSSOP
Supply Voltage 1.8 volts
View Details
8 suppliers
Clock/Timing - Real Time Clocks - RV-3049-C2-32.768KHZ-OPTION-B-TB-QC - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface SPI; SPI, 4-Wire Serial
Features / Standards Programmable
View Details
Real Time Clocks - 50-ECS-RTC-3225-5609-TRCT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 1.6 to 5 volts
View Details
4 suppliers