80C51 87C Microcontroller IC 8-Bit 40/30MHz 32KB (32K x 8) OTP 44-PQFP
IC MCU 8BIT 32KB OTP 44PQFP
IC MCU 8BIT 32KB OTP 44PQFP
80C51 87C Microcontroller IC 8-Bit 40/30MHz 32KB (32K x 8) OTP 44-PQFP
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | TS87C58X2-VIC-ND | TS87C58X2-VIC | TS87C58X2-VIC | TS87C58X2-VIC |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 40 MHz | 1.33 MHz | 30 MHz | |
| RAM | 0.2560 KB | 256 KB | 0.2560 KB | |
| ROM | 32 KB | |||
| ROM Type | OTP |