The TS87C58X2-MIB is an 8-bit microcontroller from Lingto Electronic Limited, compatible with the 80C52 architecture. It features 32KB of on-chip ROM/EPROM, 256 bytes of scratchpad RAM, and operates at speeds of up to 30 MHz at 5V and 20 MHz at 3V, with X2 speed improvement capabilities. The device includes four 8-bit I/O ports, three 16-bit timer/counters, and a hardware watchdog timer. It supports a full duplex enhanced UART for serial communication and has an interrupt structure with six sources and four levels of priority. The microcontroller is designed for low power consumption, offering idle and power-down modes. It operates within a supply voltage range of 4.5-5.5V or 2.7-5.5V, and is available in various package types including PLCC44. The TS87C58X2-MIB is suitable for industrial applications, with a temperature range of -40 to 85°C. This microcontroller is ideal for projects requiring a robust and efficient 8-bit processing solution.
80C51 87C Microcontroller IC 8-Bit 40/20MHz 32KB (32K x 8) OTP 44-PLCC (16.6x16.6)
IC MCU 8BIT 32KB OTP 44PLCC Product overview: TS87C58X2-MIB from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TS87C58X2-MIB can be used for catalog matching and distributor lookup.
80C51 87C Microcontroller IC 8-Bit 40/20MHz 32KB (32K x 8) OTP 44-PLCC (16.6x16.6)
IC MCU 8BIT 32KB OTP 44PLCC
IC MCU 8BIT 32KB OTP 44PLCC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | TS87C58X2-MIB-ND | 685-TS87C58X2-MIB | TS87C58X2-MIB | TS87C58X2-MIB | TS87C58X2-MIB |
| Product Name | Microcontrollers | 8-bit 8BIT 32KB Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 40 MHz | 20 MHz | 2 MHz | ||
| RAM | 0.2560 KB | 0.2560 KB | 0.2560 KB | 256 KB | |
| ROM | 32 KB | ||||
| ROM Type | OTP |