IC MCU 8BIT 32KB OTP 40PDIL Product overview: TS87C58X2-MIA from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TS87C58X2-MIA can be used for catalog matching and distributor lookup.
80C51 87C Microcontroller IC 8-Bit 40/20MHz 32KB (32K x 8) OTP 40-PDIL
Manufacturer: Microchip Technology
Win Source Part Number: 1114513-TS87C58X2-MI
Packaging: Tube/Rail
Core Processor: 80C51
Number of I/O: 32
Program Memory Size: 32KB (32K x 8)
Program Memory Type: OTP
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 40-PDIL
Speed(Frequency): 40/20MHz
Supply Voltage - Operating: 4.5 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 256 x 8
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
80C51 87C Microcontroller IC 8-Bit 40/20MHz 32KB (32K x 8) OTP 40-PDIL
IC MCU 8BIT 32KB OTP 40PDIL
IC MCU 8BIT 32KB OTP 40PDIL
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-TS87C58X2-MIA | TS87C58X2-MIA-ND | 1114513-TS87C58X2-MIA | TS87C58X2-MIA | TS87C58X2-MIA | TS87C58X2-MIA |
| Product Name | 8-bit 8BIT 32KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Embedded - Microcontrollers - TS87C58X2-MIA | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| RAM | 0.2560 KB | 0.2560 KB | 32 KB | 0.2560 KB | 256 KB | |
| Supply Voltage | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 5.5 to 4.5 volts | ||
| Package Type | Other; Tube | CDIP; Other; "40-DIP (0.600"", 15.24mm)" | Other; 40-PDIL | CDIP; Other; 40-DIP (0.600\", 15.24mm) | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |