Manufacturer: Microchip Technology
Win Source Part Number: 124335-TS87C58X2-LCA
Packaging: Tube/Rail
Core Processor: 80C51
Number of I/O: 32
Program Memory Size: 32KB (32K x 8)
Program Memory Type: OTP
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 40-PDIL
Speed(Frequency): 30/20MHz
Supply Voltage - Operating: 2.7 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 256 x 8
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
80C51 87C Microcontroller IC 8-Bit 30/20MHz 32KB (32K x 8) OTP 40-PDIL
IC MCU 8BIT 32KB OTP 40PDIL Product overview: TS87C58X2-LCA from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TS87C58X2-LCA can be used for catalog matching and distributor lookup.
80C51 87C Microcontroller IC 8-Bit 30/20MHz 32KB (32K x 8) OTP 40-PDIL
IC MCU 8BIT 32KB OTP 40PDIL
IC MCU 8BIT 32KB OTP 40PDIL
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 124335-TS87C58X2-LCA | TS87C58X2-LCA-ND | 685-TS87C58X2-LCA | TS87C58X2-LCA | TS87C58X2-LCA | TS87C58X2-LCA |
| Product Name | Embedded - Embedded - Microcontrollers - TS87C58X2-LCA | Microcontrollers | 8-bit 8BIT 32KB Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Life Cycle Stage | Obsolete(EOL) | Removed; Obsolete | Removed | |||
| Clock Speed | 30 MHz | 30 MHz | 20 MHz | 1.5 MHz | ||
| RAM | 32 KB | 0.2560 KB | 0.2560 KB | 0.2560 KB | 256 KB | |
| ROM Type | OTP; OTP | OTP |