Microchip Technology, Inc. Microcontrollers TS87C54X2-VIB

Description
80C51 87C Microcontroller IC 8-Bit 40/30MHz 16KB (16K x 8) OTP 44-PLCC (16.6x16.6)
Request a Quote
Description
80C51 87C Microcontroller IC 8-Bit 40/30MHz 16KB (16K x 8) OTP 44-PLCC (16.6x16.6)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TS87C54X2-VIB is an 8-bit microcontroller from Lingto Electronic Limited, compatible with the 80C52 architecture. It features 16KB of on-chip ROM/EPROM and 256 bytes of scratchpad RAM. The device operates at a supply voltage of 5V ±10% and is suitable for industrial applications with a temperature range of -40 to 85°C. It includes four 8-bit I/O ports, three 16-bit timer/counters, and a dual data pointer for enhanced data handling. The microcontroller supports a high-speed architecture with a maximum clock frequency of 30 MHz at 5V and 20 MHz at 3V, utilizing an X2 speed improvement capability. Additional features include a hardware watchdog timer, a full duplex enhanced UART, and multiple power control modes, including idle and power-down modes, to reduce power consumption. The TS87C54X2-VIB is available in a PLCC44 package, making it suitable for various embedded applications.

Datasheet Summary
Powered by GS/AI

The TS87C54X2-VIB is an 8-bit microcontroller from Lingto Electronic Limited, compatible with the 80C52 architecture. It features 16KB of on-chip ROM/EPROM and 256 bytes of scratchpad RAM. The device operates at a supply voltage of 5V ±10% and is suitable for industrial applications with a temperature range of -40 to 85°C. It includes four 8-bit I/O ports, three 16-bit timer/counters, and a dual data pointer for enhanced data handling. The microcontroller supports a high-speed architecture with a maximum clock frequency of 30 MHz at 5V and 20 MHz at 3V, utilizing an X2 speed improvement capability. Additional features include a hardware watchdog timer, a full duplex enhanced UART, and multiple power control modes, including idle and power-down modes, to reduce power consumption. The TS87C54X2-VIB is available in a PLCC44 package, making it suitable for various embedded applications.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - TS87C54X2-VIB-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
TS87C54X2-VIB-ND
Microcontrollers TS87C54X2-VIB-ND
80C51 87C Microcontroller IC 8-Bit 40/30MHz 16KB (16K x 8) OTP 44-PLCC (16.6x16.6)

80C51 87C Microcontroller IC 8-Bit 40/30MHz 16KB (16K x 8) OTP 44-PLCC (16.6x16.6)

Buy Now Datasheet
Embedded - Microcontrollers - TS87C54X2-VIB - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
TS87C54X2-VIB
Embedded - Microcontrollers TS87C54X2-VIB
IC MCU 8BIT 16KB OTP 44PLCC

IC MCU 8BIT 16KB OTP 44PLCC

Supplier's Site Datasheet
Microcontrollers - TS87C54X2-VIB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
TS87C54X2-VIB
Microcontrollers TS87C54X2-VIB
80C51 87C Microcontroller IC 8-Bit 40/30MHz 16KB (16K x 8) OTP 44-PLCC (16.6x16.6)

80C51 87C Microcontroller IC 8-Bit 40/30MHz 16KB (16K x 8) OTP 44-PLCC (16.6x16.6)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - TS87C54X2-VIB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
TS87C54X2-VIB
Integrated Circuits (ICs) - Embedded - Microcontrollers TS87C54X2-VIB
IC MCU 8BIT 16KB OTP 44PLCC

IC MCU 8BIT 16KB OTP 44PLCC

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number TS87C54X2-VIB-ND TS87C54X2-VIB TS87C54X2-VIB TS87C54X2-VIB
Product Name Microcontrollers Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 40 MHz 30 MHz 1.33 MHz
RAM 0.2560 KB 0.2560 KB 256 KB
ROM 16 KB
ROM Type OTP
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C164CI8E25MDBFXQMA1-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 8x10b
View Details
4 suppliers
Embedded - Microcontrollers - ADUC7034BCPZ-RL - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 428465 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
 - COP8SGE7VEJ7 - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
ROM Type OTP
View Details
2 suppliers