Microchip Technology, Inc. Microcontrollers TS87C54X2-MCC

Description
80C51 87C Microcontroller IC 8-Bit 40/20MHz 16KB (16K x 8) OTP 44-PQFP
Request a Quote Datasheet
Description
80C51 87C Microcontroller IC 8-Bit 40/20MHz 16KB (16K x 8) OTP 44-PQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - TS87C54X2-MCC-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
TS87C54X2-MCC-ND
Microcontrollers TS87C54X2-MCC-ND
80C51 87C Microcontroller IC 8-Bit 40/20MHz 16KB (16K x 8) OTP 44-PQFP

80C51 87C Microcontroller IC 8-Bit 40/20MHz 16KB (16K x 8) OTP 44-PQFP

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - TS87C54X2-MCC - 381839-TS87C54X2-MCC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - TS87C54X2-MCC
381839-TS87C54X2-MCC
Embedded - Embedded - Microcontrollers - TS87C54X2-MCC 381839-TS87C54X2-MCC
Manufacturer: Microchip Technology Win Source Part Number: 381839-TS87C54X2-MCC Packaging: Tray Core Processor: 80C51 Number of I/O: 32 Program Memory Size: 16KB (16K x 8) Program Memory Type: OTP Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Dimension: 44-QFP Speed(Frequency): 40/20MHz Supply Voltage - Operating: 4.5 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 256 x 8 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 381839-TS87C54X2-MCC
Packaging: Tray
Core Processor: 80C51
Number of I/O: 32
Program Memory Size: 16KB (16K x 8)
Program Memory Type: OTP
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Dimension: 44-QFP
Speed(Frequency): 40/20MHz
Supply Voltage - Operating: 4.5 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 256 x 8
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 16KB Embedded Microcontroller MCU
685-TS87C54X2-MCC
8-bit 8BIT 16KB Embedded Microcontroller MCU 685-TS87C54X2-MCC
IC MCU 8BIT 16KB OTP 44PQFP Product overview: TS87C54X2-MCC from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TS87C54X2-MCC can be used for catalog matching and distributor lookup.

IC MCU 8BIT 16KB OTP 44PQFP Product overview: TS87C54X2-MCC from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TS87C54X2-MCC can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Microcontrollers - TS87C54X2-MCC - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
TS87C54X2-MCC
Embedded - Microcontrollers TS87C54X2-MCC
IC MCU 8BIT 16KB OTP 44PQFP

IC MCU 8BIT 16KB OTP 44PQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - TS87C54X2-MCC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
TS87C54X2-MCC
Integrated Circuits (ICs) - Embedded - Microcontrollers TS87C54X2-MCC
IC MCU 8BIT 16KB OTP 44PQFP

IC MCU 8BIT 16KB OTP 44PQFP

Supplier's Site
Microcontrollers - TS87C54X2-MCC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
TS87C54X2-MCC
Microcontrollers TS87C54X2-MCC
80C51 87C Microcontroller IC 8-Bit 40/20MHz 16KB (16K x 8) OTP 44-PQFP

80C51 87C Microcontroller IC 8-Bit 40/20MHz 16KB (16K x 8) OTP 44-PQFP

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number TS87C54X2-MCC-ND 381839-TS87C54X2-MCC 685-TS87C54X2-MCC TS87C54X2-MCC TS87C54X2-MCC TS87C54X2-MCC
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - TS87C54X2-MCC 8-bit 8BIT 16KB Embedded Microcontroller MCU Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 40 MHz 40 MHz 2 MHz 20 MHz
RAM 0.2560 KB 16 KB 0.2560 KB 256 KB 0.2560 KB
ROM 16 KB
ROM Type OTP OTP; OTP
Unlock Full Specs
to access all available technical data

Similar Products

RF Receivers - CC3235SM2RGKR - 980809-CC3235SM2RGKR - Win Source Electronics
Specs
Data Bus 32 Bit
Serial Interface I²C; SPI; UART; I2C, I2S, Parallel, SPI, UART
Package Type Other; VQFN
View Details
3 suppliers
Embedded - Microcontrollers - ACE1501EMT8 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 2306893 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 1000 KB
Package Type Other; TQFN
View Details
Microcontrollers - CG7831AA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers