The TS87C54X2-LIB is an 8-bit microcontroller compatible with the 80C52 architecture, featuring 16KB of on-chip ROM and 256 bytes of scratchpad RAM. It operates at supply voltages ranging from 2.7V to 5.5V and is suitable for industrial applications with a temperature range of -40 to 85°C. The microcontroller includes four 8-bit I/O ports, three 16-bit timer/counters, and a dual data pointer for enhanced data handling. It supports a high-speed architecture with X2 speed improvement capabilities, allowing operation at up to 30 MHz at 5V and 20 MHz at 3V. Additional features include a hardware watchdog timer, a full duplex enhanced UART, and a flexible interrupt structure with six sources and four priority levels. The TS87C54X2-LIB is available in a PLCC44 package, making it suitable for various embedded applications.
80C51 87C Microcontroller IC 8-Bit 30/20MHz 16KB (16K x 8) OTP 44-PLCC (16.6x16.6)
IC MCU 8BIT 16KB OTP 44PLCC
80C51 87C Microcontroller IC 8-Bit 30/20MHz 16KB (16K x 8) OTP 44-PLCC (16.6x16.6)
IC MCU 8BIT 16KB OTP 44PLCC
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | TS87C54X2-LIB-ND | TS87C54X2-LIB | TS87C54X2-LIB | TS87C54X2-LIB |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 30 MHz | 1.5 MHz | 20 MHz | |
| RAM | 0.2560 KB | 256 KB | 0.2560 KB | |
| ROM | 16 KB | |||
| ROM Type | OTP |