80C51 87C Microcontroller IC 8-Bit 30/20MHz 16KB (16K x 8) OTP 44-PQFP
IC MCU 8BIT 16KB OTP 44PQFP
80C51 87C Microcontroller IC 8-Bit 30/20MHz 16KB (16K x 8) OTP 44-PQFP
IC MCU 8BIT 16KB OTP 44PQFP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | TS87C54X2-LCC-ND | TS87C54X2-LCC | TS87C54X2-LCC | TS87C54X2-LCC |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 30 MHz | 1.5 MHz | 20 MHz | |
| RAM | 0.2560 KB | 256 KB | 0.2560 KB | |
| ROM | 16 KB | |||
| ROM Type | OTP |