80C51 87C Microcontroller IC 8-Bit 60/30MHz 8KB (8K x 8) OTP 44-PLCC (16.6x16.6)
80C51 87C Microcontroller IC 8-Bit 60/30MHz 8KB (8K x 8) OTP 44-PLCC (16.6x16.6)
IC MCU 8BIT 8KB OTP 44PLCC
IC MCU 8BIT 8KB OTP 44PLCC
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | TS87C52X2-VIB-ND | TS87C52X2-VIB | TS87C52X2-VIB | TS87C52X2-VIB |
| Product Name | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 60 MHz | 30 MHz | 2 MHz | |
| RAM | 0.2560 KB | 0.2560 KB | 256 KB | |
| ROM | 8 KB | |||
| ROM Type | OTP |