80C51 87C Microcontroller IC 8-Bit 40/20MHz 8KB (8K x 8) OTP 44-PLCC (16.6x16.6)
IC MCU 8BIT 8KB OTP 44PLCC
IC MCU 8BIT 8KB OTP 44PLCC
80C51 87C Microcontroller IC 8-Bit 40/20MHz 8KB (8K x 8) OTP 44-PLCC (16.6x16.6)
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | TS87C52X2-MIB-ND | TS87C52X2-MIB | TS87C52X2-MIB | TS87C52X2-MIB |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 40 MHz | 2 MHz | 20 MHz | |
| RAM | 0.2560 KB | 256 KB | 0.2560 KB | |
| ROM | 8 KB | |||
| ROM Type | OTP |