Microchip Technology, Inc. Microcontrollers TS87C52X2-MIA

Description
80C51 87C Microcontroller IC 8-Bit 40/20MHz 8KB (8K x 8) OTP 40-PDIL
Request a Quote Datasheet
Description
80C51 87C Microcontroller IC 8-Bit 40/20MHz 8KB (8K x 8) OTP 40-PDIL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - TS87C52X2-MIA-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
TS87C52X2-MIA-ND
Microcontrollers TS87C52X2-MIA-ND
80C51 87C Microcontroller IC 8-Bit 40/20MHz 8KB (8K x 8) OTP 40-PDIL

80C51 87C Microcontroller IC 8-Bit 40/20MHz 8KB (8K x 8) OTP 40-PDIL

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - TS87C52X2-MIA - 1114506-TS87C52X2-MIA - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - TS87C52X2-MIA
1114506-TS87C52X2-MIA
Embedded - Embedded - Microcontrollers - TS87C52X2-MIA 1114506-TS87C52X2-MIA
Manufacturer: Microchip Technology Win Source Part Number: 1114506-TS87C52X2-MI A Packaging: Tube/Rail Core Processor: 80C51 Number of I/O: 32 Program Memory Size: 8KB (8K x 8) Program Memory Type: OTP Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 40-PDIL Speed(Frequency): 40/20MHz Supply Voltage - Operating: 4.5 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 256 x 8 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1114506-TS87C52X2-MIA
Packaging: Tube/Rail
Core Processor: 80C51
Number of I/O: 32
Program Memory Size: 8KB (8K x 8)
Program Memory Type: OTP
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 40-PDIL
Speed(Frequency): 40/20MHz
Supply Voltage - Operating: 4.5 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 256 x 8
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 8KB Embedded Microcontroller MCU
685-TS87C52X2-MIA
8-bit 8BIT 8KB Embedded Microcontroller MCU 685-TS87C52X2-MIA
IC MCU 8BIT 8KB OTP 40PDIL Product overview: TS87C52X2-MIA from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TS87C52X2-MIA can be used for catalog matching and distributor lookup.

IC MCU 8BIT 8KB OTP 40PDIL Product overview: TS87C52X2-MIA from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TS87C52X2-MIA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - TS87C52X2-MIA - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
TS87C52X2-MIA
Microcontrollers TS87C52X2-MIA
IC MCU 8BIT 8KB OTP 40PDIL

IC MCU 8BIT 8KB OTP 40PDIL

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - TS87C52X2-MIA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
TS87C52X2-MIA
Integrated Circuits (ICs) - Embedded - Microcontrollers TS87C52X2-MIA
IC MCU 8BIT 8KB OTP 40PDIL

IC MCU 8BIT 8KB OTP 40PDIL

Supplier's Site
Microcontrollers - TS87C52X2-MIA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
TS87C52X2-MIA
Microcontrollers TS87C52X2-MIA
80C51 87C Microcontroller IC 8-Bit 40/20MHz 8KB (8K x 8) OTP 40-PDIL

80C51 87C Microcontroller IC 8-Bit 40/20MHz 8KB (8K x 8) OTP 40-PDIL

Buy Now Datasheet
Embedded - Microcontrollers - TS87C52X2-MIA - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
TS87C52X2-MIA
Embedded - Microcontrollers TS87C52X2-MIA
IC MCU 8BIT 8KB OTP 40PDIL

IC MCU 8BIT 8KB OTP 40PDIL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number TS87C52X2-MIA-ND 1114506-TS87C52X2-MIA 685-TS87C52X2-MIA TS87C52X2-MIA TS87C52X2-MIA TS87C52X2-MIA TS87C52X2-MIA
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - TS87C52X2-MIA 8-bit 8BIT 8KB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 40 MHz 40 MHz 20 MHz 2 MHz 20 MHz
RAM 0.2560 KB 8 KB 0.2560 KB 0.2560 KB 256 KB 0.2560 KB
ROM 8 KB
ROM Type OTP OTP; OTP OTP; OTP OTP; OTP
Unlock Full Specs
to access all available technical data

Similar Products

 - 28225511B - Rochester Electronics
Infineon Technologies AG
View Details
Embedded - Microcontrollers - ADUC842BCPZ32-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details