80C51 87C Microcontroller IC 8-Bit 30/20MHz 8KB (8K x 8) OTP 44-VQFP
IC MCU 8BIT 8KB OTP 44VQFP Product overview: TS87C52X2-LCE from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TS87C52X2-LCE can be used for catalog matching and distributor lookup.
IC MCU 8BIT 8KB OTP 44VQFP
80C51 87C Microcontroller IC 8-Bit 30/20MHz 8KB (8K x 8) OTP 44-VQFP
IC MCU 8BIT 8KB OTP 44VQFP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | TS87C52X2-LCE-ND | 685-TS87C52X2-LCE | TS87C52X2-LCE | TS87C52X2-LCE | TS87C52X2-LCE |
| Product Name | Microcontrollers | 8-bit 8BIT 8KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 30 MHz | 1.5 MHz | 20 MHz | ||
| RAM | 0.2560 KB | 0.2560 KB | 256 KB | 0.2560 KB | |
| ROM | 8 KB | ||||
| ROM Type | OTP |