80C51 87C Microcontroller IC 8-Bit 40/30MHz 64KB (64K x 8) OTP 44-PLCC (16.6x16.6)
80C51 87C Microcontroller IC 8-Bit 40/30MHz 64KB (64K x 8) OTP 44-PLCC (16.6x16.6)
IC MCU 8BIT 64KB OTP 44PLCC
IC MCU 8BIT 64KB OTP 44PLCC
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | TS87C51RD2-VCB-ND | TS87C51RD2-VCB | TS87C51RD2-VCB | TS87C51RD2-VCB |
| Product Name | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 40 MHz | 30 MHz | 1.33 MHz | |
| RAM | 1 KB | 1 KB | 1 KB | |
| ROM | 64 KB | |||
| ROM Type | OTP |