Microchip Technology, Inc. Microcontrollers TS87C51RD2-MCE

Description
80C51 87C Microcontroller IC 8-Bit 40/20MHz 64KB (64K x 8) OTP 44-VQFP
Request a Quote Datasheet
Description
80C51 87C Microcontroller IC 8-Bit 40/20MHz 64KB (64K x 8) OTP 44-VQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - TS87C51RD2-MCE-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
TS87C51RD2-MCE-ND
Microcontrollers TS87C51RD2-MCE-ND
80C51 87C Microcontroller IC 8-Bit 40/20MHz 64KB (64K x 8) OTP 44-VQFP

80C51 87C Microcontroller IC 8-Bit 40/20MHz 64KB (64K x 8) OTP 44-VQFP

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - TS87C51RD2-MCE - 213513-TS87C51RD2-MCE - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - TS87C51RD2-MCE
213513-TS87C51RD2-MCE
Embedded - Embedded - Microcontrollers - TS87C51RD2-MCE 213513-TS87C51RD2-MCE
Manufacturer: Microchip Technology Win Source Part Number: 213513-TS87C51RD2-MC E Packaging: Tray Core Processor: 80C51 Number of I/O: 32 Program Memory Size: 64KB (64K x 8) Program Memory Type: OTP Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Dimension: 44-QFP Speed(Frequency): 40/20MHz Supply Voltage - Operating: 4.5 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 1K x 8 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 213513-TS87C51RD2-MCE
Packaging: Tray
Core Processor: 80C51
Number of I/O: 32
Program Memory Size: 64KB (64K x 8)
Program Memory Type: OTP
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Dimension: 44-QFP
Speed(Frequency): 40/20MHz
Supply Voltage - Operating: 4.5 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 1K x 8
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 64KB Embedded Microcontroller MCU
685-TS87C51RD2-MCE
8-bit 8BIT 64KB Embedded Microcontroller MCU 685-TS87C51RD2-MCE
IC MCU 8BIT 64KB OTP 44VQFP Product overview: TS87C51RD2-MCE from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TS87C51RD2-MCE can be used for catalog matching and distributor lookup.

IC MCU 8BIT 64KB OTP 44VQFP Product overview: TS87C51RD2-MCE from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TS87C51RD2-MCE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - TS87C51RD2-MCE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
TS87C51RD2-MCE
Integrated Circuits (ICs) - Embedded - Microcontrollers TS87C51RD2-MCE
IC MCU 8BIT 64KB OTP 44VQFP

IC MCU 8BIT 64KB OTP 44VQFP

Supplier's Site
Embedded - Microcontrollers - TS87C51RD2-MCE - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
TS87C51RD2-MCE
Embedded - Microcontrollers TS87C51RD2-MCE
IC MCU 8BIT 64KB OTP 44VQFP

IC MCU 8BIT 64KB OTP 44VQFP

Supplier's Site Datasheet
Microcontrollers - TS87C51RD2-MCE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
TS87C51RD2-MCE
Microcontrollers TS87C51RD2-MCE
80C51 87C Microcontroller IC 8-Bit 40/20MHz 64KB (64K x 8) OTP 44-VQFP

80C51 87C Microcontroller IC 8-Bit 40/20MHz 64KB (64K x 8) OTP 44-VQFP

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number TS87C51RD2-MCE-ND 213513-TS87C51RD2-MCE 685-TS87C51RD2-MCE TS87C51RD2-MCE TS87C51RD2-MCE TS87C51RD2-MCE
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - TS87C51RD2-MCE 8-bit 8BIT 64KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 40 MHz 40 MHz 2 MHz 20 MHz
RAM 1 KB 64 KB 1 KB 1 KB 1 KB
ROM 64 KB
ROM Type OTP OTP; OTP
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5123 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5123IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers
 - 28310552B - Rochester Electronics
Infineon Technologies AG
View Details
Embedded - Microcontrollers - ADUC812BCP - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details