80C51 87C Microcontroller IC 8-Bit 40/20MHz 64KB (64K x 8) OTP 44-PLCC (16.6x16.6)
IC MCU 8BIT 64KB OTP 44PLCC Product overview: TS87C51RD2-MCB from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TS87C51RD2-MCB can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 048317-TS87C51RD2-MC
Packaging: Tube/Rail
Core Processor: 80C51
Number of I/O: 32
Program Memory Size: 64KB (64K x 8)
Program Memory Type: OTP
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 44-PLCC (16.59x16.59)
Speed(Frequency): 40/20MHz
Supply Voltage - Operating: 4.5 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 1K x 8
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
IC MCU 8BIT 64KB OTP 44PLCC
IC MCU 8BIT 64KB OTP 44PLCC
80C51 87C Microcontroller IC 8-Bit 40/20MHz 64KB (64K x 8) OTP 44-PLCC (16.6x16.6)
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | TS87C51RD2-MCB-ND | 685-TS87C51RD2-MCB | 048317-TS87C51RD2-MCB | TS87C51RD2-MCB | TS87C51RD2-MCB | TS87C51RD2-MCB |
| Product Name | Microcontrollers | 8-bit 8BIT 64KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - TS87C51RD2-MCB | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 40 MHz | 40 MHz | 2 MHz | 20 MHz | ||
| RAM | 1 KB | 1 KB | 64 KB | 1 KB | 1 KB | |
| ROM | 64 KB | |||||
| ROM Type | OTP | OTP; OTP |