Microchip Technology, Inc. 8-bit 8BIT 64KB Embedded Microcontroller MCU TS87C51RD2-MCA

Description
IC MCU 8BIT 64KB OTP 40PDIL Product overview: TS87C51RD2-MCA from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TS87C51RD2-MCA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 8BIT 64KB OTP 40PDIL Product overview: TS87C51RD2-MCA from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TS87C51RD2-MCA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit 8BIT 64KB Embedded Microcontroller MCU
685-TS87C51RD2-MCA
8-bit 8BIT 64KB Embedded Microcontroller MCU 685-TS87C51RD2-MCA
IC MCU 8BIT 64KB OTP 40PDIL Product overview: TS87C51RD2-MCA from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TS87C51RD2-MCA can be used for catalog matching and distributor lookup.

IC MCU 8BIT 64KB OTP 40PDIL Product overview: TS87C51RD2-MCA from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TS87C51RD2-MCA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - TS87C51RD2-MCA-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
TS87C51RD2-MCA-ND
Microcontrollers TS87C51RD2-MCA-ND
80C51 87C Microcontroller IC 8-Bit 40/20MHz 64KB (64K x 8) OTP 40-PDIL

80C51 87C Microcontroller IC 8-Bit 40/20MHz 64KB (64K x 8) OTP 40-PDIL

Buy Now Datasheet
Embedded - Microcontrollers - TS87C51RD2-MCA - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
TS87C51RD2-MCA
Embedded - Microcontrollers TS87C51RD2-MCA
IC MCU 8BIT 64KB OTP 40PDIL

IC MCU 8BIT 64KB OTP 40PDIL

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - TS87C51RD2-MCA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
TS87C51RD2-MCA
Integrated Circuits (ICs) - Embedded - Microcontrollers TS87C51RD2-MCA
IC MCU 8BIT 64KB OTP 40PDIL

IC MCU 8BIT 64KB OTP 40PDIL

Supplier's Site
Microcontrollers - TS87C51RD2-MCA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
TS87C51RD2-MCA
Microcontrollers TS87C51RD2-MCA
80C51 87C Microcontroller IC 8-Bit 40/20MHz 64KB (64K x 8) OTP 40-PDIL

80C51 87C Microcontroller IC 8-Bit 40/20MHz 64KB (64K x 8) OTP 40-PDIL

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-TS87C51RD2-MCA TS87C51RD2-MCA-ND TS87C51RD2-MCA TS87C51RD2-MCA TS87C51RD2-MCA
Product Name 8-bit 8BIT 64KB Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
RAM 1 KB 1 KB 1 KB 1 KB
Supply Voltage 4.5 to 5.5 volts 4.5 to 5.5 volts 5.5 to 4.5 volts
Package Type Other; Tube CDIP; Other; "40-DIP (0.600"", 15.24mm)" CDIP; Other; 40-DIP (0.600\", 15.24mm)
Operating Temperature 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC7027BSTZ62I - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 1806848 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details
Microcontrollers - C164CI8RMCAKXUMA2-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Bits Other; A/D 8x10b
View Details
4 suppliers