Microchip Technology, Inc. Microcontrollers TS87C51RD2-LIE

Description
80C51 87C Microcontroller IC 8-Bit 30/20MHz 64KB (64K x 8) OTP 44-VQFP
Request a Quote Datasheet
Description
80C51 87C Microcontroller IC 8-Bit 30/20MHz 64KB (64K x 8) OTP 44-VQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - TS87C51RD2-LIE-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
TS87C51RD2-LIE-ND
Microcontrollers TS87C51RD2-LIE-ND
80C51 87C Microcontroller IC 8-Bit 30/20MHz 64KB (64K x 8) OTP 44-VQFP

80C51 87C Microcontroller IC 8-Bit 30/20MHz 64KB (64K x 8) OTP 44-VQFP

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 64KB Embedded Microcontroller MCU
685-TS87C51RD2-LIE
8-bit 8BIT 64KB Embedded Microcontroller MCU 685-TS87C51RD2-LIE
IC MCU 8BIT 64KB OTP 44VQFP Product overview: TS87C51RD2-LIE from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TS87C51RD2-LIE can be used for catalog matching and distributor lookup.

IC MCU 8BIT 64KB OTP 44VQFP Product overview: TS87C51RD2-LIE from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TS87C51RD2-LIE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - TS87C51RD2-LIE - 901252-TS87C51RD2-LIE - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - TS87C51RD2-LIE
901252-TS87C51RD2-LIE
Embedded - Embedded - Microcontrollers - TS87C51RD2-LIE 901252-TS87C51RD2-LIE
Manufacturer: Microchip Technology Win Source Part Number: 901252-TS87C51RD2-LI E Series: 87C Operating Temperature Range: -40°C ~ 85°C (TA) Features: 80C51 series Microcontroller IC 8-Bit 30/20MHz 64KB (64K x 8) OTP 44-VQFP Core Processor: 80C51 Speed: 30/20MHz Package: 44-QFP Package: Tray Mounting: Surface Mount Core Size: 8-Bit Connectivity: UART/USART Peripherals: POR, PWM, WDT Number of I/O: 32 Program Memory Size: 64KB (64K x 8) Program Memory Type: OTP Oscillator Type: Internal Supply Voltage: 2.7V ~ 5.5V Part Status: Obsolete Family Name: TS87C51RD2 Categories: Integrated Circuits (ICs) Case / Package: 44-VQFP ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 160 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Microchip Technology
Win Source Part Number: 901252-TS87C51RD2-LIE
Series: 87C
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: 80C51 series Microcontroller IC 8-Bit 30/20MHz 64KB (64K x 8) OTP 44-VQFP
Core Processor: 80C51
Speed: 30/20MHz
Package: 44-QFP
Package: Tray
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: UART/USART
Peripherals: POR, PWM, WDT
Number of I/O: 32
Program Memory Size: 64KB (64K x 8)
Program Memory Type: OTP
Oscillator Type: Internal
Supply Voltage: 2.7V ~ 5.5V
Part Status: Obsolete
Family Name: TS87C51RD2
Categories: Integrated Circuits (ICs)
Case / Package: 44-VQFP
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Quantity per package: 160
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Microcontrollers - TS87C51RD2-LIE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
TS87C51RD2-LIE
Microcontrollers TS87C51RD2-LIE
80C51 87C Microcontroller IC 8-Bit 30/20MHz 64KB (64K x 8) OTP 44-VQFP

80C51 87C Microcontroller IC 8-Bit 30/20MHz 64KB (64K x 8) OTP 44-VQFP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - TS87C51RD2-LIE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
TS87C51RD2-LIE
Integrated Circuits (ICs) - Embedded - Microcontrollers TS87C51RD2-LIE
IC MCU 8BIT 64KB OTP 44VQFP

IC MCU 8BIT 64KB OTP 44VQFP

Supplier's Site
Embedded - Microcontrollers - TS87C51RD2-LIE - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
TS87C51RD2-LIE
Embedded - Microcontrollers TS87C51RD2-LIE
IC MCU 8BIT 64KB OTP 44VQFP

IC MCU 8BIT 64KB OTP 44VQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number TS87C51RD2-LIE-ND 685-TS87C51RD2-LIE 901252-TS87C51RD2-LIE TS87C51RD2-LIE TS87C51RD2-LIE TS87C51RD2-LIE
Product Name Microcontrollers 8-bit 8BIT 64KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - TS87C51RD2-LIE Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 30 MHz 30 MHz 20 MHz 1.5 MHz
RAM 1 KB 1 KB 64 KB 1 KB 1 KB
ROM 64 KB
ROM Type OTP OTP; OTP
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - C164CL8RMCAKXQMA5 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 16-Bit
View Details
2 suppliers
Embedded - Microcontrollers - ADUC848BS62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428485 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 48
View Details