Microchip Technology, Inc. Microcontrollers TS87C51RB2-VIB

Description
80C51 87C Microcontroller IC 8-Bit 40/30MHz 16KB (16K x 8) OTP 44-PLCC (16.6x16.6)
Request a Quote Datasheet
Description
80C51 87C Microcontroller IC 8-Bit 40/30MHz 16KB (16K x 8) OTP 44-PLCC (16.6x16.6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - TS87C51RB2-VIB-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
TS87C51RB2-VIB-ND
Microcontrollers TS87C51RB2-VIB-ND
80C51 87C Microcontroller IC 8-Bit 40/30MHz 16KB (16K x 8) OTP 44-PLCC (16.6x16.6)

80C51 87C Microcontroller IC 8-Bit 40/30MHz 16KB (16K x 8) OTP 44-PLCC (16.6x16.6)

Buy Now Datasheet
Embedded - Microcontrollers - TS87C51RB2-VIB - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
TS87C51RB2-VIB
Embedded - Microcontrollers TS87C51RB2-VIB
IC MCU 8BIT 16KB OTP 44PLCC

IC MCU 8BIT 16KB OTP 44PLCC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - TS87C51RB2-VIB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
TS87C51RB2-VIB
Integrated Circuits (ICs) - Embedded - Microcontrollers TS87C51RB2-VIB
IC MCU 8BIT 16KB OTP 44PLCC

IC MCU 8BIT 16KB OTP 44PLCC

Supplier's Site
Microcontrollers - TS87C51RB2-VIB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
TS87C51RB2-VIB
Microcontrollers TS87C51RB2-VIB
80C51 87C Microcontroller IC 8-Bit 40/30MHz 16KB (16K x 8) OTP 44-PLCC (16.6x16.6)

80C51 87C Microcontroller IC 8-Bit 40/30MHz 16KB (16K x 8) OTP 44-PLCC (16.6x16.6)

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number TS87C51RB2-VIB-ND TS87C51RB2-VIB TS87C51RB2-VIB TS87C51RB2-VIB
Product Name Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 40 MHz 1.33 MHz 30 MHz
RAM 0.5120 KB 512 KB 0.5120 KB
ROM 16 KB
ROM Type OTP
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 2910ADM/B - Quarktwin Technology Ltd.
Rochester Electronics
Specs
Life Cycle Stage Active
View Details
3 suppliers
RF and Wireless - RF Transceiver ICs - CC1111F32RSPR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 3 volts
Operating Temperature 0 to 85 C (32 to 185 F)
View Details
Microcontrollers - 428456 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Microcontrollers - C164CI8EMDBFXQMA1-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Bits Other; A/D 8x10b
View Details
4 suppliers