Microchip Technology, Inc. 8-bit 8BIT Embedded Microcontroller MCU TS80C51RD2-MCB

Description
IC MCU 8BIT ROMLESS 44PLCC Product overview: TS80C51RD2-MCB from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TS80C51RD2-MCB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 8BIT ROMLESS 44PLCC Product overview: TS80C51RD2-MCB from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TS80C51RD2-MCB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-bit 8BIT Embedded Microcontroller MCU - 685-TS80C51RD2-MCB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT Embedded Microcontroller MCU
685-TS80C51RD2-MCB
8-bit 8BIT Embedded Microcontroller MCU 685-TS80C51RD2-MCB
IC MCU 8BIT ROMLESS 44PLCC Product overview: TS80C51RD2-MCB from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TS80C51RD2-MCB can be used for catalog matching and distributor lookup.

IC MCU 8BIT ROMLESS 44PLCC Product overview: TS80C51RD2-MCB from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TS80C51RD2-MCB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - TS80C51RD2-MCB-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
TS80C51RD2-MCB-ND
Microcontrollers TS80C51RD2-MCB-ND
80C51 80C Microcontroller IC 8-Bit 40/20MHz ROMless 44-PLCC (16.6x16.6)

80C51 80C Microcontroller IC 8-Bit 40/20MHz ROMless 44-PLCC (16.6x16.6)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - TS80C51RD2-MCB - 937641-TS80C51RD2-MCB - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - TS80C51RD2-MCB
937641-TS80C51RD2-MCB
Embedded - Embedded - Microcontrollers - TS80C51RD2-MCB 937641-TS80C51RD2-MCB
Manufacturer: Microchip Technology Win Source Part Number: 937641-TS80C51RD2-MC B Series: 80C Operating Temperature Range: 0°C ~ 70°C (TA) Features: 80C51 series Microcontroller IC 8-Bit 40/20MHz - ROMless 44-PLCC (16.6x16.6) Core Processor: 80C51 Speed: 40/20MHz Package: 44-LCC (J-Lead) Package: Tube Mounting: Surface Mount Core Size: 8-Bit Connectivity: UART/USART Peripherals: POR, PWM, WDT Number of I/O: 32 Program Memory Type: ROMless Oscillator Type: Internal Supply Voltage: 4.5V ~ 5.5V Part Status: Obsolete Family Name: TS80C51RD2 Categories: Integrated Circuits (ICs) Case / Package: 44-PLCC (16.6x16.6) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 972 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Microchip Technology
Win Source Part Number: 937641-TS80C51RD2-MCB
Series: 80C
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: 80C51 series Microcontroller IC 8-Bit 40/20MHz - ROMless 44-PLCC (16.6x16.6)
Core Processor: 80C51
Speed: 40/20MHz
Package: 44-LCC (J-Lead)
Package: Tube
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: UART/USART
Peripherals: POR, PWM, WDT
Number of I/O: 32
Program Memory Type: ROMless
Oscillator Type: Internal
Supply Voltage: 4.5V ~ 5.5V
Part Status: Obsolete
Family Name: TS80C51RD2
Categories: Integrated Circuits (ICs)
Case / Package: 44-PLCC (16.6x16.6)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 972
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Microcontrollers - TS80C51RD2-MCB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
TS80C51RD2-MCB
Microcontrollers TS80C51RD2-MCB
80C51 80C Microcontroller IC 8-Bit 40/20MHz ROMless 44-PLCC (16.6x16.6)

80C51 80C Microcontroller IC 8-Bit 40/20MHz ROMless 44-PLCC (16.6x16.6)

Buy Now Datasheet
Embedded - Microcontrollers - TS80C51RD2-MCB - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
TS80C51RD2-MCB
Embedded - Microcontrollers TS80C51RD2-MCB
IC MCU 8BIT ROMLESS 44PLCC

IC MCU 8BIT ROMLESS 44PLCC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-TS80C51RD2-MCB TS80C51RD2-MCB-ND 937641-TS80C51RD2-MCB TS80C51RD2-MCB TS80C51RD2-MCB
Product Name 8-bit 8BIT Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - TS80C51RD2-MCB Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
RAM 0.7680 KB 0.7680 KB 0.7680 KB
Supply Voltage 4.5 to 5.5 volts 4.5 to 5.5 volts 4.5 to 5.5 volts
Package Type Other; Tube Other; 44-LCC (J-Lead) PLCC; Other; 44-PLCC (16.6x16.6) Other; 44-LCC (J-Lead)
Operating Temperature 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C161PILFCAFXUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Bits Other; A/D 4x10b
View Details
4 suppliers
Microcontrollers - 428462 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Microcontrollers - 296-AM2432BKFGHIALXRCT-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x10b
RAM 256 KB
View Details
3 suppliers