80C51 80C Microcontroller IC 8-Bit 40/30MHz ROMless 44-PLCC (16.6x16.6)
IC MCU 8BIT ROMLESS 44PLCC
IC MCU 8BIT ROMLESS 44PLCC
80C51 80C Microcontroller IC 8-Bit 40/30MHz ROMless 44-PLCC (16.6x16.6)
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | TS80C51RA2-VIB-ND | TS80C51RA2-VIB | TS80C51RA2-VIB | TS80C51RA2-VIB |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 40 MHz | 1.33 MHz | 30 MHz | |
| RAM | 0.2560 KB | 256 KB | 0.2560 KB | |
| ROM Type | ROMLess | |||
| Supply Voltage | 4.5 to 5.5 volts | 5.5 to 4.5 volts |