Microchip Technology, Inc. Microcontrollers TS80C51RA2-VIA

Description
80C51 80C Microcontroller IC 8-Bit 40/30MHz ROMless 40-PDIL
Request a Quote Datasheet
Description
80C51 80C Microcontroller IC 8-Bit 40/30MHz ROMless 40-PDIL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - TS80C51RA2-VIA-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
TS80C51RA2-VIA-ND
Microcontrollers TS80C51RA2-VIA-ND
80C51 80C Microcontroller IC 8-Bit 40/30MHz ROMless 40-PDIL

80C51 80C Microcontroller IC 8-Bit 40/30MHz ROMless 40-PDIL

Buy Now Datasheet
Microcontrollers - TS80C51RA2-VIA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
TS80C51RA2-VIA
Microcontrollers TS80C51RA2-VIA
80C51 80C Microcontroller IC 8-Bit 40/30MHz ROMless 40-PDIL

80C51 80C Microcontroller IC 8-Bit 40/30MHz ROMless 40-PDIL

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - TS80C51RA2-VIA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
TS80C51RA2-VIA
Integrated Circuits (ICs) - Embedded - Microcontrollers TS80C51RA2-VIA
IC MCU 8BIT ROMLESS 40PDIL

IC MCU 8BIT ROMLESS 40PDIL

Supplier's Site
Embedded - Microcontrollers - TS80C51RA2-VIA - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
TS80C51RA2-VIA
Embedded - Microcontrollers TS80C51RA2-VIA
IC MCU 8BIT ROMLESS 40PDIL

IC MCU 8BIT ROMLESS 40PDIL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number TS80C51RA2-VIA-ND TS80C51RA2-VIA TS80C51RA2-VIA TS80C51RA2-VIA
Product Name Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 40 MHz 30 MHz 1.33 MHz
RAM 0.2560 KB 0.2560 KB 256 KB
ROM Type ROMLess
Supply Voltage 4.5 to 5.5 volts 5.5 to 4.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC842BCPZ62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
RF Transceiver ICs - CC2640F128RHBT - 722920-CC2640F128RHBT - Win Source Electronics
Specs
Supply Voltage 1.8 to 3.8 volts
Serial Interface I²C; SPI; UART; I2C, I2S, JTAG, SPI, UART
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Microcontrollers - 428479 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Microcontrollers - C161JCLFCABXQMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 12x10b
View Details
3 suppliers