Microchip Technology, Inc. Microcontrollers TS80C51RA2-VCB

Description
80C51 80C Microcontroller IC 8-Bit 40/30MHz ROMless 44-PLCC (16.6x16.6)
Request a Quote Datasheet
Description
80C51 80C Microcontroller IC 8-Bit 40/30MHz ROMless 44-PLCC (16.6x16.6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - TS80C51RA2-VCB-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
TS80C51RA2-VCB-ND
Microcontrollers TS80C51RA2-VCB-ND
80C51 80C Microcontroller IC 8-Bit 40/30MHz ROMless 44-PLCC (16.6x16.6)

80C51 80C Microcontroller IC 8-Bit 40/30MHz ROMless 44-PLCC (16.6x16.6)

Buy Now Datasheet
Embedded - Microcontrollers - TS80C51RA2-VCB - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
TS80C51RA2-VCB
Embedded - Microcontrollers TS80C51RA2-VCB
IC MCU 8BIT ROMLESS 44PLCC

IC MCU 8BIT ROMLESS 44PLCC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - TS80C51RA2-VCB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
TS80C51RA2-VCB
Integrated Circuits (ICs) - Embedded - Microcontrollers TS80C51RA2-VCB
IC MCU 8BIT ROMLESS 44PLCC

IC MCU 8BIT ROMLESS 44PLCC

Supplier's Site
Microcontrollers - TS80C51RA2-VCB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
TS80C51RA2-VCB
Microcontrollers TS80C51RA2-VCB
80C51 80C Microcontroller IC 8-Bit 40/30MHz ROMless 44-PLCC (16.6x16.6)

80C51 80C Microcontroller IC 8-Bit 40/30MHz ROMless 44-PLCC (16.6x16.6)

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number TS80C51RA2-VCB-ND TS80C51RA2-VCB TS80C51RA2-VCB TS80C51RA2-VCB
Product Name Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 40 MHz 1.33 MHz 30 MHz
RAM 0.2560 KB 256 KB 0.2560 KB
ROM Type ROMLess
Supply Voltage 4.5 to 5.5 volts 5.5 to 4.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C167CRLMHAKXQLA2-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 16x10b
View Details
5 suppliers
Embedded - Microcontrollers - ADUC842BCPZ8-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
IC RF TXRX+MCU ISM>1GHZ 40-VFQFN - 815-CC8531RHAT - Utmel Electronic Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.3 volts
Serial Interface I²C; SPI; I2C, I2S, SPI
View Details