The TS80C51RA2-LIB is an 8-bit microcontroller that is compatible with the 80C52 architecture, featuring 8051 pin and instruction compatibility. It operates at a maximum frequency of 40 MHz at 5V and 30 MHz at 3V, with an X2 speed improvement capability allowing for enhanced performance. The microcontroller includes four 8-bit I/O ports, three 16-bit timer/counters, and 256 bytes of scratchpad RAM. It offers on-chip ROM/EPROM options of 16K, 32K, or 64K bytes, along with expanded RAM (XRAM) options of 256 or 768 bytes. The device supports a programmable clock output, a programmable counter array with various functionalities including pulse width modulation and a hardware watchdog timer. It features a full duplex enhanced UART for serial communication, low EMI operation, and multiple power control modes, including idle and power-down modes to reduce power consumption. The TS80C51RA2-LIB is available in various packages, including PDIL40, PLCC44, and VQFP44, and operates within a temperature range of 0 to 70°C for commercial applications and -40 to 85°C for industrial applications. This microcontroller is suitable for applications requiring a robust and flexible 8-bit processing solution.
80C51 80C Microcontroller IC 8-Bit 30/20MHz ROMless 44-PLCC (16.6x16.6)
IC MCU 8BIT ROMLESS 44PLCC
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | TS80C51RA2-LIB | TS80C51RA2-LIB |
| Product Name | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit; 8-Bit | 8 Bit; 8-Bit |
| Life Cycle Stage | Removed; Obsolete | |
| Clock Speed | 20 MHz | |
| RAM | 0.2560 KB |