80C51 80C Microcontroller IC 8-Bit 60/30MHz ROMless 40-PDIL
80C51 80C Microcontroller IC 8-Bit 60/30MHz ROMless 40-PDIL
IC MCU 8BIT ROMLESS 40PDIL
IC MCU 8BIT ROMLESS 40PDIL
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | TS80C32X2-VIA-ND | TS80C32X2-VIA | TS80C32X2-VIA | TS80C32X2-VIA |
| Product Name | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 60 MHz | 30 MHz | 2 MHz | |
| RAM | 0.2560 KB | 0.2560 KB | 256 KB | |
| ROM Type | ROMLess | |||
| Supply Voltage | 4.5 to 5.5 volts | 5.5 to 4.5 volts |