Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - TS80C32X2-MIE TS80C32X2-MIE

Description
Manufacturer: Microchip Technology Win Source Part Number: 213511-TS80C32X2-MIE Packaging: Tray Core Processor: 80C51 Number of I/O: 32 Program Memory Type: ROMless Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 44-QFP Speed(Frequency): 40/20MHz Supply Voltage - Operating: 4.5 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 256 x 8 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 213511-TS80C32X2-MIE Packaging: Tray Core Processor: 80C51 Number of I/O: 32 Program Memory Type: ROMless Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 44-QFP Speed(Frequency): 40/20MHz Supply Voltage - Operating: 4.5 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 256 x 8 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - TS80C32X2-MIE - 213511-TS80C32X2-MIE - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - TS80C32X2-MIE
213511-TS80C32X2-MIE
Embedded - Embedded - Microcontrollers - TS80C32X2-MIE 213511-TS80C32X2-MIE
Manufacturer: Microchip Technology Win Source Part Number: 213511-TS80C32X2-MIE Packaging: Tray Core Processor: 80C51 Number of I/O: 32 Program Memory Type: ROMless Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 44-QFP Speed(Frequency): 40/20MHz Supply Voltage - Operating: 4.5 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 256 x 8 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 213511-TS80C32X2-MIE
Packaging: Tray
Core Processor: 80C51
Number of I/O: 32
Program Memory Type: ROMless
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 44-QFP
Speed(Frequency): 40/20MHz
Supply Voltage - Operating: 4.5 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 256 x 8
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
8-bit 8BIT Embedded Microcontroller MCU - 685-TS80C32X2-MIE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT Embedded Microcontroller MCU
685-TS80C32X2-MIE
8-bit 8BIT Embedded Microcontroller MCU 685-TS80C32X2-MIE
IC MCU 8BIT ROMLESS 44VQFP Product overview: TS80C32X2-MIE from Atmel (Microchip Technology) is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TS80C32X2-MIE can be used for catalog matching and distributor lookup.

IC MCU 8BIT ROMLESS 44VQFP Product overview: TS80C32X2-MIE from Atmel (Microchip Technology) is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TS80C32X2-MIE can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Microcontrollers - TS80C32X2-MIE - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
TS80C32X2-MIE
Embedded - Microcontrollers TS80C32X2-MIE
IC MCU 8BIT ROMLESS 44VQFP

IC MCU 8BIT ROMLESS 44VQFP

Supplier's Site Datasheet
Microcontrollers - TS80C32X2-MIE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
TS80C32X2-MIE
Microcontrollers TS80C32X2-MIE
80C51 80C Microcontroller IC 8-Bit 40/20MHz ROMless 44-VQFP

80C51 80C Microcontroller IC 8-Bit 40/20MHz ROMless 44-VQFP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 213511-TS80C32X2-MIE 685-TS80C32X2-MIE TS80C32X2-MIE TS80C32X2-MIE
Product Name Embedded - Embedded - Microcontrollers - TS80C32X2-MIE 8-bit 8BIT Embedded Microcontroller MCU Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Life Cycle Stage Obsolete(EOL) Removed; Obsolete
Clock Speed 40 MHz 20 MHz
RAM 0.2560 KB 0.2560 KB 0.2560 KB
ROM Type ROMLess; ROMless
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C165L25MHAFXUMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
RAM 2 KB
View Details
4 suppliers
8-bit 8BIT 1KB Embedded Microcontroller MCU - 685-COP8SAA720M9B - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
RAM 0.0640 KB
Package Type Other; Tube/Rail
View Details
2 suppliers
Embedded - Microcontrollers - ADUC847BCPZ8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 7089864P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 32 KB
Package Type QFP; Other; LQFP
View Details