80C51 80C Microcontroller IC 8-Bit 30/20MHz ROMless 40-PDIL
Category: OEM Souring
Win Source Part Number: 1466625-TS80C32X2-LC
Manufacturer: Microchip Technology
80C51 80C Microcontroller IC 8-Bit 30/20MHz ROMless 40-PDIL
IC MCU 8BIT ROMLESS 40PDIL
IC MCU 8BIT ROMLESS 40PDIL
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | TS80C32X2-LCA-ND | 1466625-TS80C32X2-LCA | TS80C32X2-LCA | TS80C32X2-LCA | TS80C32X2-LCA |
| Product Name | Microcontrollers | OEM Souring | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 30 MHz | 20 MHz | 1.5 MHz | ||
| RAM | 0.2560 KB | 0.2560 KB | 256 KB | ||
| ROM Type | ROMLess | ||||
| Supply Voltage | 2.7 to 5.5 volts | 5.5 to 2.7 volts |