80C51 80C Microcontroller IC 8-Bit 40/20MHz ROMless 40-PDIL
IC MCU 8BIT ROMLESS 40PDIL Product overview: TS80C31X2-MCA from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TS80C31X2-MCA can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 937640-TS80C31X2-MCA
Series: 80C
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: 80C51 series Microcontroller IC 8-Bit 40/20MHz - ROMless 40-PDIL
Core Processor: 80C51
Speed: 40/20MHz
Package: 40-DIP (0.600", 15.24mm)
Package: Tube
Mounting: Through Hole
Core Size: 8-Bit
Connectivity: UART/USART
Peripherals: POR
Number of I/O: 32
Program Memory Type: ROMless
Oscillator Type: Internal
Supply Voltage: 4.5V ~ 5.5V
Part Status: Obsolete
Family Name: TS80C31X2
Categories: Integrated Circuits (ICs)
Case / Package: 40-PDIL
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 27
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
IC MCU 8BIT ROMLESS 40PDIL
IC MCU 8BIT ROMLESS 40PDIL
80C51 80C Microcontroller IC 8-Bit 40/20MHz ROMless 40-PDIL
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | TS80C31X2-MCA-ND | 685-TS80C31X2-MCA | 937640-TS80C31X2-MCA | TS80C31X2-MCA | TS80C31X2-MCA | TS80C31X2-MCA |
| Product Name | Microcontrollers | 8-bit 8BIT Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - TS80C31X2-MCA | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 40 MHz | 40 MHz | 2 MHz | 20 MHz | ||
| RAM | 0.1280 KB | 0.1280 KB | 128 KB | 0.1280 KB | ||
| ROM Type | ROMLess | ROMLess; ROMless | ||||
| Supply Voltage | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 5.5 to 4.5 volts |